Bourns, Inc. SMD 0.10uH Inductor and Choke PM0805-R10K-RC

Description
RF Inductors - SMD 0.10uH 10% Product overview: PM0805-R10K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R10K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 0.10uH 10% Product overview: PM0805-R10K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R10K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.10uH Inductor and Choke - 71-PM0805-R10K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.10uH Inductor and Choke
71-PM0805-R10K-RC
SMD 0.10uH Inductor and Choke 71-PM0805-R10K-RC
RF Inductors - SMD 0.10uH 10% Product overview: PM0805-R10K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R10K-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 0.10uH 10% Product overview: PM0805-R10K-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-R10K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M8463TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8463TR-ND
Fixed Inductors M8463TR-ND
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8463CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8463CT-ND
Fixed Inductors M8463CT-ND
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8463DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8463DKR-ND
Fixed Inductors M8463DKR-ND
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller - 63K3004 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller
63K3004
Chip Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller 63K3004
CHIP INDUCTOR, 100nH, 400mA, 10%, 1.2GHZ; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 100nH, 400mA, 10%, 1.2GHZ; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller - 83R8570 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller
83R8570
Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller 83R8570
INDUCTOR, 100NH, 400MA, 10%, 1.2GHz; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, 100NH, 400MA, 10%, 1.2GHz; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM0805-R10K-RC M8463TR-ND 63K3004 83R8570
Product Name SMD 0.10uH Inductor and Choke Fixed Inductors Chip Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller Inductor, 100Nh, 400Ma, 10%, 1.2Ghz; Inductance Bourns Jw Miller
Technology Wirewound
Core Material Ceramic Drum Core, Wirewound
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers