Bourns, Inc. Fixed Inductors PM0805-8N2M

Description
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1153TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1153TR-ND
Fixed Inductors M1153TR-ND
8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1153TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1048399P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers