Bourns, Inc. Fixed Inductors PM0805-8N2M-RC

Description
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8453CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8453CT-ND
Fixed Inductors M8453CT-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8453TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8453TR-ND
Fixed Inductors M8453TR-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - M8453DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8453DKR-ND
Fixed Inductors M8453DKR-ND
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD Inductor and Choke - 71-PM0805-8N2M-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-PM0805-8N2M-RC
SMD Inductor and Choke 71-PM0805-8N2M-RC
RF Inductors - SMD 8.2nH 20% Product overview: PM0805-8N2M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-8N2M-RC can be used for catalog matching and distributor lookup.

RF Inductors - SMD 8.2nH 20% Product overview: PM0805-8N2M-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-8N2M-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 8.2Nh, 600Ma, 20%, 4.7Ghz; Inductance Bourns Jw Miller - 63K3027 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 8.2Nh, 600Ma, 20%, 4.7Ghz; Inductance Bourns Jw Miller
63K3027
Chip Inductor, 8.2Nh, 600Ma, 20%, 4.7Ghz; Inductance Bourns Jw Miller 63K3027
CHIP INDUCTOR, 8.2nH, 600mA, 20%, 4.7GHZ; Inductance:8.2nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

CHIP INDUCTOR, 8.2nH, 600mA, 20%, 4.7GHZ; Inductance:8.2nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:PM0805 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8453CT-ND 71-PM0805-8N2M-RC 63K3027
Product Name Fixed Inductors SMD Inductor and Choke Chip Inductor, 8.2Nh, 600Ma, 20%, 4.7Ghz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers