Bourns, Inc. Fixed Inductors PM0805-82NK

Description
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1164TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1164TR-ND
Fixed Inductors M1164TR-ND
82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1164TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details