82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)
RF Inductors - SMD 82nH 10% Product overview: PM0805-82NK-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0805-82NK-RC can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8462CT-ND | 71-PM0805-82NK-RC |
| Product Name | Fixed Inductors | SMD Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |