Bourns, Inc. Fixed Inductors PM0805-5N6M-RC

Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM0805-5N6M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM0805-5N6M-RC-ND
Fixed Inductors PM0805-5N6M-RC-ND
5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

5.6nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM0805-5N6M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 2126040P - RS Components, Ltd.
Specs
Inductance Range 820 microH
Rated DC Current 170 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3109-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers