Bourns, Inc. Fixed Inductors PM0805-33NM

Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1159TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1159TR-ND
Fixed Inductors M1159TR-ND
33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1159TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details