Bourns, Inc. Fixed Inductors PM0805-2N8M-RC

Description
2.8nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM0805-2N8M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM0805-2N8M-RC-ND
Fixed Inductors PM0805-2N8M-RC-ND
2.8nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

2.8nH Unshielded Wirewound Inductor 800mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PM0805-2N8M-RC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers