Bourns, Inc. Fixed Inductors PM0805-2N2M

Description
2.2nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1150TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1150TR-ND
Fixed Inductors M1150TR-ND
2.2nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

2.2nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1150TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details