Bourns, Inc. Fixed Inductors PM0603-R10J-RC

Description
100nH Unshielded Wirewound Inductor 400mA 710mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 710mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8492TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8492TR-ND
Fixed Inductors M8492TR-ND
100nH Unshielded Wirewound Inductor 400mA 710mOhm 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 400mA 710mOhm 0603 (1608 Metric)

Buy Now Datasheet
Chip Inductor, 100Nh, 400Ma, 5%, 1400Mhz; Inductance Bourns Jw Miller - 97M3817 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Nh, 400Ma, 5%, 1400Mhz; Inductance Bourns Jw Miller
97M3817
Chip Inductor, 100Nh, 400Ma, 5%, 1400Mhz; Inductance Bourns Jw Miller 97M3817
CHIP INDUCTOR, 100NH, 400MA, 5%, 1400MHZ; Inductance:100nH; DC Resistance Max:0.71ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series RoHS Compliant: Yes

CHIP INDUCTOR, 100NH, 400MA, 5%, 1400MHZ; Inductance:100nH; DC Resistance Max:0.71ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8492TR-ND 97M3817
Product Name Fixed Inductors Chip Inductor, 100Nh, 400Ma, 5%, 1400Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details