Bourns, Inc. Fixed Inductors PM0603-82NJ-RC

Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8491TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8491TR-ND
Fixed Inductors M8491TR-ND
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8491CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8491CT-ND
Fixed Inductors M8491CT-ND
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8491DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8491DKR-ND
Fixed Inductors M8491DKR-ND
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 400MA 540MOHM Inductor and Choke - 71-PM0603-82NJ-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 540MOHM Inductor and Choke
71-PM0603-82NJ-RC
SMD 400MA 540MOHM Inductor and Choke 71-PM0603-82NJ-RC
FIXED IND 82NH 400MA 540MOHM SMD Product overview: PM0603-82NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-82NJ-RC can be used for catalog matching and distributor lookup.

FIXED IND 82NH 400MA 540MOHM SMD Product overview: PM0603-82NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-82NJ-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 82Nh 400Ma 5% 1700Mhz; Inductance Bourns Jw Miller - 97M3823 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 82Nh 400Ma 5% 1700Mhz; Inductance Bourns Jw Miller
97M3823
Chip Inductor 82Nh 400Ma 5% 1700Mhz; Inductance Bourns Jw Miller 97M3823
CHIP INDUCTOR 82NH 400MA 5% 1700MHZ; Inductance:82nH; DC Resistance Max:0.54ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR 82NH 400MA 5% 1700MHZ; Inductance:82nH; DC Resistance Max:0.54ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8491TR-ND 71-PM0603-82NJ-RC 97M3823
Product Name Fixed Inductors SMD 400MA 540MOHM Inductor and Choke Chip Inductor 82Nh 400Ma 5% 1700Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details