Bourns, Inc. Fixed Inductors PM0603-68NJ-RC

Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM0603-68NJ-RCTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 600mA 340mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM0603-68NJ-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM0603-68NJ-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 600MA 340 MOHM

FIXED IND 68NH 600MA 340 MOHM

Buy Now Datasheet
SMD 600MA 340MOHM Inductor and Choke - 71-PM0603-68NJ-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 340MOHM Inductor and Choke
71-PM0603-68NJ-RC
SMD 600MA 340MOHM Inductor and Choke 71-PM0603-68NJ-RC
FIXED IND 68NH 600MA 340MOHM SMD Product overview: PM0603-68NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-68NJ-RC can be used for catalog matching and distributor lookup.

FIXED IND 68NH 600MA 340MOHM SMD Product overview: PM0603-68NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-68NJ-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-PM0603-68NJ-RCTR-ND 71-PM0603-68NJ-RC
Product Name Fixed Inductors SMD 600MA 340MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers