Bourns, Inc. Fixed Inductors PM0603-3N9

Description
3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1246TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1246TR-ND
Fixed Inductors M1246TR-ND
3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)

3.9nH Unshielded Wirewound Inductor 700mA 80mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1246TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125999 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details