Bourns, Inc. Fixed Inductors PM0603-39NJ

Description
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1245TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1245TR-ND
Fixed Inductors M1245TR-ND
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1245TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers