Bourns, Inc. Fixed Inductors PM0603-39NJ-RC

Description
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8488CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8488CT-ND
Fixed Inductors M8488CT-ND
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8488TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8488TR-ND
Fixed Inductors M8488TR-ND
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8488DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8488DKR-ND
Fixed Inductors M8488DKR-ND
39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 600mA 250mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 250MOHM Inductor and Choke - 71-PM0603-39NJ-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 250MOHM Inductor and Choke
71-PM0603-39NJ-RC
SMD 600MA 250MOHM Inductor and Choke 71-PM0603-39NJ-RC
FIXED IND 39NH 600MA 250MOHM SMD Product overview: PM0603-39NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-39NJ-RC can be used for catalog matching and distributor lookup.

FIXED IND 39NH 600MA 250MOHM SMD Product overview: PM0603-39NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-39NJ-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, Full Reel; Inductance Bourns Jw Miller - 83R8569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, Full Reel; Inductance Bourns Jw Miller
83R8569
Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, Full Reel; Inductance Bourns Jw Miller 83R8569
INDUCTOR, 39NH, 600MA, 5%, 2.2GHz, FULL REEL; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series RoHS Compliant: Yes

INDUCTOR, 39NH, 600MA, 5%, 2.2GHz, FULL REEL; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 39Nh, 600Ma, +0.3Nh, 2.2Ghz; Inductance Bourns Jw Miller - 86K1786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 600Ma, +0.3Nh, 2.2Ghz; Inductance Bourns Jw Miller
86K1786
Inductor, 39Nh, 600Ma, +0.3Nh, 2.2Ghz; Inductance Bourns Jw Miller 86K1786
INDUCTOR, 39NH, 600MA, +0.3nH, 2.2GHZ; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series; Product Width:1.05mmRoHS Compliant: Yes

INDUCTOR, 39NH, 600MA, +0.3nH, 2.2GHZ; Inductance:39nH; DC Resistance Max:0.25ohm; Self Resonant Frequency:2.2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series; Product Width:1.05mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8488CT-ND 71-PM0603-39NJ-RC 83R8569 86K1786
Product Name Fixed Inductors SMD 600MA 250MOHM Inductor and Choke Inductor, 39Nh, 600Ma, 5%, 2.2Ghz, Full Reel; Inductance Bourns Jw Miller Inductor, 39Nh, 600Ma, +0.3Nh, 2.2Ghz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-3-108-433-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers