Bourns, Inc. Fixed Inductors PM0603-33NJ-RC

Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8487CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8487CT-ND
Fixed Inductors M8487CT-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8487TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8487TR-ND
Fixed Inductors M8487TR-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8487DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8487DKR-ND
Fixed Inductors M8487DKR-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 220MOHM Inductor and Choke - 71-PM0603-33NJ-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 220MOHM Inductor and Choke
71-PM0603-33NJ-RC
SMD 600MA 220MOHM Inductor and Choke 71-PM0603-33NJ-RC
FIXED IND 33NH 600MA 220MOHM SMD Product overview: PM0603-33NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-33NJ-RC can be used for catalog matching and distributor lookup.

FIXED IND 33NH 600MA 220MOHM SMD Product overview: PM0603-33NJ-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM0603-33NJ-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Bourns Jw Miller - 97M3821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Bourns Jw Miller
97M3821
Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Bourns Jw Miller 97M3821
CHIP INDUCTOR 33NH 600MA 5% 2300MHZ; Inductance:33nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR 33NH 600MA 5% 2300MHZ; Inductance:33nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor 33Nh 600Ma 5% 2300Mhz, Full Reel; Inductance Bourns Jw Miller - 86K1785 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 33Nh 600Ma 5% 2300Mhz, Full Reel; Inductance Bourns Jw Miller
86K1785
Chip Inductor 33Nh 600Ma 5% 2300Mhz, Full Reel; Inductance Bourns Jw Miller 86K1785
CHIP INDUCTOR 33NH 600MA 5% 2300MHZ, FULL REEL; Inductance:33nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series RoHS Compliant: Yes

CHIP INDUCTOR 33NH 600MA 5% 2300MHZ, FULL REEL; Inductance:33nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:PM0603 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8487CT-ND 71-PM0603-33NJ-RC 97M3821
Product Name Fixed Inductors SMD 600MA 220MOHM Inductor and Choke Chip Inductor 33Nh 600Ma 5% 2300Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data