Bourns, Inc. Fixed Inductors PM0603-27NJ-RC

Description
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8486CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8486CT-ND
Fixed Inductors M8486CT-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8486TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8486TR-ND
Fixed Inductors M8486TR-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - M8486DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8486DKR-ND
Fixed Inductors M8486DKR-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - PM0603-27NJ-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM0603-27NJ-RC
Fixed Inductors PM0603-27NJ-RC
FIXED IND 27NH 600MA 220MOHM SMD

FIXED IND 27NH 600MA 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8486CT-ND PM0603-27NJ-RC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details