Bourns, Inc. Fixed Inductors PM0603-22NJ

Description
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1241TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1241TR-ND
Fixed Inductors M1241TR-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1241TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details