Bourns, Inc. Fixed Inductors PM0603-15NJ

Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1239TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1239TR-ND
Fixed Inductors M1239TR-ND
15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1239TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details