Bourns, Inc. Electrical, Specialty Fuses PF-NT5-80

Description
FUSE TH VRT 170VDC 80A
Request a Quote Datasheet
Description
FUSE TH VRT 170VDC 80A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-NT5-80-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-NT5-80-ND
Electrical, Specialty Fuses 118-PF-NT5-80-ND
FUSE TH VRT 170VDC 80A

FUSE TH VRT 170VDC 80A

Buy Now Datasheet
Tag Fuses - 2544234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544234
Tag Fuses 2544234
Bourns PF-NT5-80 Tag Fuse

Bourns PF-NT5-80 Tag Fuse

Supplier's Site
Tag Fuses - 2544235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544235
Tag Fuses 2544235
Bourns PF-NT5-80 Tag Fuse

Bourns PF-NT5-80 Tag Fuse

Supplier's Site
Powrfuse, 170Vdc, 80A, Th; Product Range Bourns - 48AK3840 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 170Vdc, 80A, Th; Product Range Bourns
48AK3840
Powrfuse, 170Vdc, 80A, Th; Product Range Bourns 48AK3840
POWRFUSE, 170VDC, 80A, TH; Product Range:PF-N Series; Fuse Current:80A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 32.15mm; Fuse Size Imperial:0.57" x 1.26"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWRFUSE, 170VDC, 80A, TH; Product Range:PF-N Series; Fuse Current:80A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 32.15mm; Fuse Size Imperial:0.57" x 1.26"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 118-PF-NT5-80-ND 2544234 48AK3840
Product Name Electrical, Specialty Fuses Tag Fuses Powrfuse, 170Vdc, 80A, Th; Product Range Bourns
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Current 80 amps 80 amps 80 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110496 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details