Bourns, Inc. Tag Fuses PF-NT5-40

Description
Bourns PF-NT5-40 Tag Fuse
Request a Quote Datasheet
Description
Bourns PF-NT5-40 Tag Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tag Fuses - 2544229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544229
Tag Fuses 2544229
Bourns PF-NT5-40 Tag Fuse

Bourns PF-NT5-40 Tag Fuse

Supplier's Site
Tag Fuses - 2544228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544228
Tag Fuses 2544228
Bourns PF-NT5-40 Tag Fuse

Bourns PF-NT5-40 Tag Fuse

Supplier's Site
Electrical, Specialty Fuses - 118-PF-NT5-40-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-NT5-40-ND
Electrical, Specialty Fuses 118-PF-NT5-40-ND
FUSE TH VRT 170VDC 40A

FUSE TH VRT 170VDC 40A

Buy Now Datasheet
Powrfuse, 170Vdc, 40A, Th; Product Range Bourns - 48AK3837 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 170Vdc, 40A, Th; Product Range Bourns
48AK3837
Powrfuse, 170Vdc, 40A, Th; Product Range Bourns 48AK3837
POWRFUSE, 170VDC, 40A, TH; Product Range:PF-N Series; Fuse Current:40A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 32.15mm; Fuse Size Imperial:0.57" x 1.26"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWRFUSE, 170VDC, 40A, TH; Product Range:PF-N Series; Fuse Current:40A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 32.15mm; Fuse Size Imperial:0.57" x 1.26"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 2544229 118-PF-NT5-40-ND 48AK3837
Product Name Tag Fuses Electrical, Specialty Fuses Powrfuse, 170Vdc, 40A, Th; Product Range Bourns
Approvals / Standards RoHS RoHS
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Current 40 amps 40 amps 40 amps
Mounting Through Hole
Unlock Full Specs
to access all available technical data