Bourns, Inc. Electrical, Specialty Fuses PF-NT2-80

Description
FUSE TH HRZ 170VDC 80A
Request a Quote Datasheet
Description
FUSE TH HRZ 170VDC 80A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-NT2-80-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-NT2-80-ND
Electrical, Specialty Fuses 118-PF-NT2-80-ND
FUSE TH HRZ 170VDC 80A

FUSE TH HRZ 170VDC 80A

Buy Now Datasheet
Tag Fuses - 2544227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544227
Tag Fuses 2544227
Bourns PF-NT2-80 Tag Fuse

Bourns PF-NT2-80 Tag Fuse

Supplier's Site
Tag Fuses - 2544226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544226
Tag Fuses 2544226
Bourns PF-NT2-80 Tag Fuse

Bourns PF-NT2-80 Tag Fuse

Supplier's Site
Powrfuse, 170Vdc, 80A, Th; Product Range Bourns - 48AK3836 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 170Vdc, 80A, Th; Product Range Bourns
48AK3836
Powrfuse, 170Vdc, 80A, Th; Product Range Bourns 48AK3836
POWRFUSE, 170VDC, 80A, TH; Product Range:PF-N Series; Fuse Current:80A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 23.96mm; Fuse Size Imperial:0.57" x 0.94"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWRFUSE, 170VDC, 80A, TH; Product Range:PF-N Series; Fuse Current:80A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 23.96mm; Fuse Size Imperial:0.57" x 0.94"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 118-PF-NT2-80-ND 2544227 48AK3836
Product Name Electrical, Specialty Fuses Tag Fuses Powrfuse, 170Vdc, 80A, Th; Product Range Bourns
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Current 80 amps 80 amps 80 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002630005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers