Bourns, Inc. Electrical, Specialty Fuses PF-NT2-50

Description
FUSE TH HRZ 170VDC 50A
Request a Quote Datasheet
Description
FUSE TH HRZ 170VDC 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-NT2-50-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-NT2-50-ND
Electrical, Specialty Fuses 118-PF-NT2-50-ND
FUSE TH HRZ 170VDC 50A

FUSE TH HRZ 170VDC 50A

Buy Now Datasheet
Tag Fuses - 2544223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544223
Tag Fuses 2544223
Bourns PF-NT2-50 Tag Fuse

Bourns PF-NT2-50 Tag Fuse

Supplier's Site
Tag Fuses - 2544222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544222
Tag Fuses 2544222
Bourns PF-NT2-50 Tag Fuse

Bourns PF-NT2-50 Tag Fuse

Supplier's Site
Powrfuse, 170Vdc, 50A, Th; Product Range Bourns - 48AK3834 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 170Vdc, 50A, Th; Product Range Bourns
48AK3834
Powrfuse, 170Vdc, 50A, Th; Product Range Bourns 48AK3834
POWRFUSE, 170VDC, 50A, TH; Product Range:PF-N Series; Fuse Current:50A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 23.96mm; Fuse Size Imperial:0.57" x 0.94"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

POWRFUSE, 170VDC, 50A, TH; Product Range:PF-N Series; Fuse Current:50A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 23.96mm; Fuse Size Imperial:0.57" x 0.94"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 118-PF-NT2-50-ND 2544223 48AK3834
Product Name Electrical, Specialty Fuses Tag Fuses Powrfuse, 170Vdc, 50A, Th; Product Range Bourns
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Current 50 amps 50 amps 50 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1840-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers