FUSE TH HRZ 170VDC 40A
POWRFUSE, 170VDC, 40A, TH; Product Range:PF-N Series; Fuse Current:40A; Voltage Rating VAC:170V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 23.96mm; Fuse Size Imperial:0.57" x 0.94"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 2544219 | 118-PF-NT2-40-ND | 48AK3833 |
| Product Name | Tag Fuses | Electrical, Specialty Fuses | Powrfuse, 170Vdc, 40A, Th; Product Range Bourns |
| Approvals / Standards | RoHS | RoHS | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 40 amps | 40 amps | 40 amps |
| Mounting | Through Hole |