Bourns, Inc. Electrical, Specialty Fuses PF-JT3-63

Description
FUSE TH 500VAC 125VDC 63A
Request a Quote Datasheet
Description
FUSE TH 500VAC 125VDC 63A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-JT3-63-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-JT3-63-ND
Electrical, Specialty Fuses 118-PF-JT3-63-ND
FUSE TH 500VAC 125VDC 63A

FUSE TH 500VAC 125VDC 63A

Buy Now Datasheet
Powrfuse, 500Vac, 125Vdc, 63A, Th; Product Range Bourns - 47AK3210 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 500Vac, 125Vdc, 63A, Th; Product Range Bourns
47AK3210
Powrfuse, 500Vac, 125Vdc, 63A, Th; Product Range Bourns 47AK3210
POWRFUSE, 500VAC, 125VDC, 63A, TH; Product Range:PF-J Series; Fuse Current:63A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 500VAC, 125VDC, 63A, TH; Product Range:PF-J Series; Fuse Current:63A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 118-PF-JT3-63-ND 47AK3210
Product Name Electrical, Specialty Fuses Powrfuse, 500Vac, 125Vdc, 63A, Th; Product Range Bourns
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data