Bourns, Inc. Tag Fuses PF-JT3-30

Description
POWrFuse TH 500Vac 125Vdc 30A
Request a Quote Datasheet
Description
POWrFuse TH 500Vac 125Vdc 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tag Fuses - 2544193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544193
Tag Fuses 2544193
POWrFuse TH 500Vac 125Vdc 30A

POWrFuse TH 500Vac 125Vdc 30A

Supplier's Site
Tag Fuses - 2544191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544191
Tag Fuses 2544191
POWrFuse TH 500Vac 125Vdc 30A

POWrFuse TH 500Vac 125Vdc 30A

Supplier's Site
Electrical, Specialty Fuses - 118-PF-JT3-30-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-JT3-30-ND
Electrical, Specialty Fuses 118-PF-JT3-30-ND
FUSE TH 500VAC 125VDC 30A

FUSE TH 500VAC 125VDC 30A

Buy Now Datasheet
Powrfuse, 500Vac, 125Vdc, 30A, Th; Product Range Bourns - 47AK3207 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 500Vac, 125Vdc, 30A, Th; Product Range Bourns
47AK3207
Powrfuse, 500Vac, 125Vdc, 30A, Th; Product Range Bourns 47AK3207
POWRFUSE, 500VAC, 125VDC, 30A, TH; Product Range:PF-J Series; Fuse Current:30A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 500VAC, 125VDC, 30A, TH; Product Range:PF-J Series; Fuse Current:30A; Voltage Rating VAC:500V; Voltage Rating VDC:125V; Fuse Size Metric:10.4mm x 38.5mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 2544193 118-PF-JT3-30-ND 47AK3207
Product Name Tag Fuses Electrical, Specialty Fuses Powrfuse, 500Vac, 125Vdc, 30A, Th; Product Range Bourns
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Current 30 amps 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 21078671 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 1000 amps
View Details