FUSE POWR TH PHOTO 600VDC 15A
Bourns PF-HT1-15 Cartridge Fuse
Bourns PF-HT1-15 Cartridge Fuse
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 118-PF-HT1-15-ND | 2544181 |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |