FUSE TH 600VAC 600VDC 12A
Bourns PF-HT1-12 Cartridge Fuse
Bourns PF-HT1-12 Cartridge Fuse
POWRFUSE, 600VAC, 600VDC, 12A, TH; Product Range:PF-H Series; Fuse Current:12A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 118-PF-HT1-12-ND | 2544179 | 47AK3205 |
| Product Name | Electrical, Specialty Fuses | Cartridge Fuses | Powrfuse, 600Vac, 600Vdc, 12A, Th; Product Range Bourns |
| Mounting | Through Hole | ||
| Approvals / Standards | UL | RoHS | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Current | 12 amps | 12 amps | 12 amps |