Bourns, Inc. Electrical, Specialty Fuses PF-HC1-12

Description
FUSE CT 600VAC 600VDC 12A
Request a Quote Datasheet
Description
FUSE CT 600VAC 600VDC 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-HC1-12-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-HC1-12-ND
Electrical, Specialty Fuses 118-PF-HC1-12-ND
FUSE CT 600VAC 600VDC 12A

FUSE CT 600VAC 600VDC 12A

Buy Now Datasheet
Powrfuse, 600Vac, 600Vdc, 12A, Ferrule; Product Range Bourns - 47AK3203 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 600Vac, 600Vdc, 12A, Ferrule; Product Range Bourns
47AK3203
Powrfuse, 600Vac, 600Vdc, 12A, Ferrule; Product Range Bourns 47AK3203
POWRFUSE, 600VAC, 600VDC, 12A, FERRULE; Product Range:PF-H Series; Fuse Current:12A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 600VAC, 600VDC, 12A, FERRULE; Product Range:PF-H Series; Fuse Current:12A; Voltage Rating VAC:600V; Voltage Rating VDC:600V; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 118-PF-HC1-12-ND 47AK3203
Product Name Electrical, Specialty Fuses Powrfuse, 600Vac, 600Vdc, 12A, Ferrule; Product Range Bourns
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110306 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 125 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details