Bourns, Inc. Electrical, Specialty Fuses PF-GT3-90

Description
FUSE TH 500VAC 90A
Request a Quote Datasheet
Description
FUSE TH 500VAC 90A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-GT3-90-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-GT3-90-ND
Electrical, Specialty Fuses 118-PF-GT3-90-ND
FUSE TH 500VAC 90A

FUSE TH 500VAC 90A

Buy Now Datasheet
Powrfuse, 500Vac, 90A, Th; Product Range Bourns - 47AK3202 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 500Vac, 90A, Th; Product Range Bourns
47AK3202
Powrfuse, 500Vac, 90A, Th; Product Range Bourns 47AK3202
POWRFUSE, 500VAC, 90A, TH; Product Range:PF-G Series; Fuse Current:90A; Voltage Rating VAC:500V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 39.5mm; Fuse Size Imperial:0.57" x 1.55"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 500VAC, 90A, TH; Product Range:PF-G Series; Fuse Current:90A; Voltage Rating VAC:500V; Voltage Rating VDC:-; Fuse Size Metric:14.6mm x 39.5mm; Fuse Size Imperial:0.57" x 1.55"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 118-PF-GT3-90-ND 47AK3202
Product Name Electrical, Specialty Fuses Powrfuse, 500Vac, 90A, Th; Product Range Bourns
Mounting Through Hole
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data