Bourns, Inc. Electrical, Specialty Fuses PF-GT3-63

Description
FUSE TH 600VAC 125VDC 63A
Request a Quote Datasheet
Description
FUSE TH 600VAC 125VDC 63A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 118-PF-GT3-63-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
118-PF-GT3-63-ND
Electrical, Specialty Fuses 118-PF-GT3-63-ND
FUSE TH 600VAC 125VDC 63A

FUSE TH 600VAC 125VDC 63A

Buy Now Datasheet
Tag Fuses - 2544160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544160
Tag Fuses 2544160
POWrFuse TH 600Vac 125Vdc 63A

POWrFuse TH 600Vac 125Vdc 63A

Supplier's Site
Tag Fuses - 2544161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
2544161
Tag Fuses 2544161
POWrFuse TH 600Vac 125Vdc 63A

POWrFuse TH 600Vac 125Vdc 63A

Supplier's Site
Powrfuse, 600Vac, 125Vdc, 63A, Th; Product Range Bourns - 47AK3201 - Newark, An Avnet Company
Chicago, IL, United States
Powrfuse, 600Vac, 125Vdc, 63A, Th; Product Range Bourns
47AK3201
Powrfuse, 600Vac, 125Vdc, 63A, Th; Product Range Bourns 47AK3201
POWRFUSE, 600VAC, 125VDC, 63A, TH; Product Range:PF-G Series; Fuse Current:63A; Voltage Rating VAC:600V; Voltage Rating VDC:125V; Fuse Size Metric:14.6mm x 38.5mm; Fuse Size Imperial:0.57" x 1.52"; Blow Characteristic:- RoHS Compliant: Yes

POWRFUSE, 600VAC, 125VDC, 63A, TH; Product Range:PF-G Series; Fuse Current:63A; Voltage Rating VAC:600V; Voltage Rating VDC:125V; Fuse Size Metric:14.6mm x 38.5mm; Fuse Size Imperial:0.57" x 1.52"; Blow Characteristic:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 118-PF-GT3-63-ND 2544160 47AK3201
Product Name Electrical, Specialty Fuses Tag Fuses Powrfuse, 600Vac, 125Vdc, 63A, Th; Product Range Bourns
Mounting Through Hole
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Current 63 amps 63 amps 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Solar PV Fuses - PV14 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 32 amps
View Details