FUSE BOLT MNT 800VAC 800VDC 400A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2544128 | 118-PF-FB1-400-ND |
| Product Name | Tag Fuses | Electrical, Specialty Fuses |
| Approvals / Standards | RoHS | |
| Rated Current | 400 amps | 400 amps |
| Fuse Type | Blade |