Bourns, Inc. Encoders - PEL12T-4226F-S1024 PEL12T-4226F-S1024

Description
Manufacturer: Bourns Inc. Win Source Part Number: 132037-PEL12T-4226F- S1024 Termination Style: PC Pin Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End, Illuminated Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 132037-PEL12T-4226F- S1024 Termination Style: PC Pin Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End, Illuminated Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - PEL12T-4226F-S1024
132037-PEL12T-4226F-S1024
Encoders - PEL12T-4226F-S1024 132037-PEL12T-4226F-S1024
Manufacturer: Bourns Inc. Win Source Part Number: 132037-PEL12T-4226F- S1024 Termination Style: PC Pin Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End, Illuminated Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K Categories: Sensors, Transducers Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 132037-PEL12T-4226F-S1024
Termination Style: PC Pin
Mounting: PCB, Through Hole
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End, Illuminated
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 30K
Categories: Sensors, Transducers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 132037-PEL12T-4226F-S1024
Product Name Encoders - PEL12T-4226F-S1024
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5156PNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details