Bourns, Inc. Sensors, Transducers - Encoders PEC16-4115F-S0012

Description
Win Source Part Number: 1221926-PEC16-4115F- S0012 Category: Sensors, Transducers>Encoders Series: PEC16 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 100K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC16
Request a Quote Datasheet
Description
Win Source Part Number: 1221926-PEC16-4115F- S0012 Category: Sensors, Transducers>Encoders Series: PEC16 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 100K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1221926-PEC16-4115F-S0012
Sensors, Transducers - Encoders 1221926-PEC16-4115F-S0012
Win Source Part Number: 1221926-PEC16-4115F- S0012 Category: Sensors, Transducers>Encoders Series: PEC16 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 100K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC16

Win Source Part Number: 1221926-PEC16-4115F-S0012
Category: Sensors, Transducers>Encoders
Series: PEC16
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 50
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 12
Detent: Yes
Rotational Life (Cycles Min): 100K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1221926-PEC16-4115F-S0012
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TMC22091KHC - Lingto Electronic Limited
Specs
Package Type QFP; 100-BQFP
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details