Bourns, Inc. Sensors, Transducers - Encoders PEC16-2220F-N0024

Description
Win Source Part Number: 1202901-PEC16-2220F- N0024 Category: Sensors, Transducers>Encoders Series: PEC16 Termination Style: PC Pin Package: Tray Orientation: Right Angle Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 100K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: PEC162220FN0024 Base Product Number: PEC16
Request a Quote Datasheet
Description
Win Source Part Number: 1202901-PEC16-2220F- N0024 Category: Sensors, Transducers>Encoders Series: PEC16 Termination Style: PC Pin Package: Tray Orientation: Right Angle Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 100K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: PEC162220FN0024 Base Product Number: PEC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1202901-PEC16-2220F-N0024
Sensors, Transducers - Encoders 1202901-PEC16-2220F-N0024
Win Source Part Number: 1202901-PEC16-2220F- N0024 Category: Sensors, Transducers>Encoders Series: PEC16 Termination Style: PC Pin Package: Tray Orientation: Right Angle Standard Package: 50 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: No Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 100K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: PEC162220FN0024 Base Product Number: PEC16

Win Source Part Number: 1202901-PEC16-2220F-N0024
Category: Sensors, Transducers>Encoders
Series: PEC16
Termination Style: PC Pin
Package: Tray
Orientation: Right Angle
Standard Package: 50
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: No
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 100K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Other Names: PEC162220FN0024
Base Product Number: PEC16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1202901-PEC16-2220F-N0024
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - JM38510/36001BEA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details