Bourns, Inc. Sensors, Transducers - Encoders PEC12R-4217F-S0024

Description
Win Source Part Number: 1352138-PEC12R-4217F -S0024 Category: Sensors, Transducers - Encoders Series: PEC12R Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC12R California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1352138-PEC12R-4217F -S0024 Category: Sensors, Transducers - Encoders Series: PEC12R Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC12R California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1352138-PEC12R-4217F-S0024 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1352138-PEC12R-4217F-S0024
Sensors, Transducers - Encoders 1352138-PEC12R-4217F-S0024
Win Source Part Number: 1352138-PEC12R-4217F -S0024 Category: Sensors, Transducers - Encoders Series: PEC12R Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 24 Detent: Yes Rotational Life (Cycles Min): 30K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC12R California Prop 65: Warning Information

Win Source Part Number: 1352138-PEC12R-4217F-S0024
Category: Sensors, Transducers - Encoders
Series: PEC12R
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 75
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 30K
Mounting Type: PCB, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC12R
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1352138-PEC12R-4217F-S0024
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - M38510/36001BFA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details