Bourns, Inc. Sensors, Transducers - Encoders PEC12R-4130F-S0012

Description
Win Source Part Number: 1376091-PEC12R-4130F -S0012 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PEC12R Package: Tray Product Status: Active Base Product Number: PEC12R Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K
Request a Quote Datasheet
Description
Win Source Part Number: 1376091-PEC12R-4130F -S0012 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PEC12R Package: Tray Product Status: Active Base Product Number: PEC12R Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1376091-PEC12R-4130F-S0012 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1376091-PEC12R-4130F-S0012
Sensors, Transducers - Encoders 1376091-PEC12R-4130F-S0012
Win Source Part Number: 1376091-PEC12R-4130F -S0012 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PEC12R Package: Tray Product Status: Active Base Product Number: PEC12R Mounting Type: PCB, Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K

Win Source Part Number: 1376091-PEC12R-4130F-S0012
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: PEC12R
Package: Tray
Product Status: Active
Base Product Number: PEC12R
Mounting Type: PCB, Through Hole
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: 6mm Dia Flatted End
Termination Style: PC Pin
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 12
Detent: Yes
Rotational Life (Cycles Min): 30K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1376091-PEC12R-4130F-S0012
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details