Bourns, Inc. Sensors, Transducers - Encoders PEC12R-4030F-S0024

Description
Win Source Part Number: 1350367-PEC12R-4030F -S0024 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature, 2-Bit Actuator Type: Shaft Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 30K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC12R California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350367-PEC12R-4030F -S0024 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature, 2-Bit Actuator Type: Shaft Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 30K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC12R California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1350367-PEC12R-4030F-S0024 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1350367-PEC12R-4030F-S0024
Sensors, Transducers - Encoders 1350367-PEC12R-4030F-S0024
Win Source Part Number: 1350367-PEC12R-4030F -S0024 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature, 2-Bit Actuator Type: Shaft Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 24 Detent: No Rotational Life (Cycles Min): 30K Mounting Type: PCB, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC12R California Prop 65: Warning Information

Win Source Part Number: 1350367-PEC12R-4030F-S0024
Category: Sensors, Transducers - Encoders
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 75
Output Type: Quadrature, 2-Bit
Actuator Type: Shaft
Built in Switch: Yes
Encoder Type: Incremental
Pulses per Revolution: 24
Detent: No
Rotational Life (Cycles Min): 30K
Mounting Type: PCB, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC12R
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1350367-PEC12R-4030F-S0024
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - ADV7171KS-REEL - Lingto Electronic Limited
Specs
Package Type QFP; 44-QFP
View Details
SN54HC148 8-Line To 3-Line Priority Encoders - SNJ54HC148FK - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 2
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers