Bourns, Inc. Encoders - PEC12-4120F-S0012 PEC12-4120F-S0012

Description
Manufacturer: Bourns Inc. Win Source Part Number: 791681-PEC12-4120F-S 0012 Series: PEC12 Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Part Status: Obsolete(EOL) Family Name: PEC12 Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K Categories: Sensors, Transducers Alternative Parts (Cross-Reference): PEC12R-4120F-S0012; Introduction Date: April 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 791681-PEC12-4120F-S 0012 Series: PEC12 Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Part Status: Obsolete(EOL) Family Name: PEC12 Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K Categories: Sensors, Transducers Alternative Parts (Cross-Reference): PEC12R-4120F-S0012; Introduction Date: April 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - PEC12-4120F-S0012
791681-PEC12-4120F-S0012
Encoders - PEC12-4120F-S0012 791681-PEC12-4120F-S0012
Manufacturer: Bourns Inc. Win Source Part Number: 791681-PEC12-4120F-S 0012 Series: PEC12 Termination Style: PC Pin Orientation: Vertical Mounting: PCB, Through Hole Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Part Status: Obsolete(EOL) Family Name: PEC12 Encoder Type: Mechanical Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K Categories: Sensors, Transducers Alternative Parts (Cross-Reference): PEC12R-4120F-S0012; Introduction Date: April 16, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 791681-PEC12-4120F-S0012
Series: PEC12
Termination Style: PC Pin
Orientation: Vertical
Mounting: PCB, Through Hole
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: Yes
Part Status: Obsolete(EOL)
Family Name: PEC12
Encoder Type: Mechanical
Pulses per Revolution: 12
Detent: Yes
Rotational Life (Cycles Min): 30K
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): PEC12R-4120F-S0012;
Introduction Date: April 16, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 791681-PEC12-4120F-S0012
Product Name Encoders - PEC12-4120F-S0012
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5156PNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
KH2 Series - 315MHz RF Transmitter / Encoder Module - TXE-315-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details