Bourns, Inc. Sensors, Transducers - Encoders PEC11S-929K-S0015

Description
Win Source Part Number: 1090680-PEC11S-929K- S0015 Category: Sensors, Transducers>Encoders Series: PEC11S Termination Style: SMD (SMT) Tab Package: Tray Orientation: Vertical Standard Package: 100 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Knurled End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 15 Detent: Yes Rotational Life (Cycles Min): 15K ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: PEC11S929KS0015 Base Product Number: PEC11S
Request a Quote Datasheet
Description
Win Source Part Number: 1090680-PEC11S-929K- S0015 Category: Sensors, Transducers>Encoders Series: PEC11S Termination Style: SMD (SMT) Tab Package: Tray Orientation: Vertical Standard Package: 100 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Knurled End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 15 Detent: Yes Rotational Life (Cycles Min): 15K ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: PEC11S929KS0015 Base Product Number: PEC11S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1090680-PEC11S-929K-S0015
Sensors, Transducers - Encoders 1090680-PEC11S-929K-S0015
Win Source Part Number: 1090680-PEC11S-929K- S0015 Category: Sensors, Transducers>Encoders Series: PEC11S Termination Style: SMD (SMT) Tab Package: Tray Orientation: Vertical Standard Package: 100 Mounting: SMD (SMT) Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Knurled End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 15 Detent: Yes Rotational Life (Cycles Min): 15K ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Other Names: PEC11S929KS0015 Base Product Number: PEC11S

Win Source Part Number: 1090680-PEC11S-929K-S0015
Category: Sensors, Transducers>Encoders
Series: PEC11S
Termination Style: SMD (SMT) Tab
Package: Tray
Orientation: Vertical
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Knurled End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 15
Detent: Yes
Rotational Life (Cycles Min): 15K
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Other Names: PEC11S929KS0015
Base Product Number: PEC11S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1090680-PEC11S-929K-S0015
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details