Win Source Part Number: 1151328-PEC11S-9213K
Category: Sensors, Transducers>Encoders
Series: PEC11S
Termination Style: SMD (SMT) Tab
Package: Tray
Orientation: Vertical
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Knurled End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 15
Detent: Yes
Rotational Life (Cycles Min): 15K
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC11S
| Win Source Electronics | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | 1151328-PEC11S-9213K-S0015 |
| Product Name | Sensors, Transducers - Encoders |