Win Source Part Number: 1184087-PEC11R-4225F
Category: Sensors, Transducers>Encoders
Series: PEC11R
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 75
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: No
Encoder Type: Mechanical
Pulses per Revolution: 24
Detent: Yes
Rotational Life (Cycles Min): 30K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC11R
| Win Source Electronics | |
|---|---|
| Product Category | Logic Encoders |
| Product Number | 1184087-PEC11R-4225F-N0024 |
| Product Name | Sensors, Transducers - Encoders |