Bourns, Inc. Encoders - PEC11R-4220F-S0024 PEC11R-4220F-S0024

Description
Manufacturer: Bourns Inc. Win Source Part Number: 848528-PEC11R-4220F- S0024 Series: PEC11R Features: Rotary Encoder Package: Tray Family Name: PEC11R Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 848528-PEC11R-4220F- S0024 Series: PEC11R Features: Rotary Encoder Package: Tray Family Name: PEC11R Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - PEC11R-4220F-S0024
848528-PEC11R-4220F-S0024
Encoders - PEC11R-4220F-S0024 848528-PEC11R-4220F-S0024
Manufacturer: Bourns Inc. Win Source Part Number: 848528-PEC11R-4220F- S0024 Series: PEC11R Features: Rotary Encoder Package: Tray Family Name: PEC11R Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Bourns Inc.
Win Source Part Number: 848528-PEC11R-4220F-S0024
Series: PEC11R
Features: Rotary Encoder
Package: Tray
Family Name: PEC11R
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 848528-PEC11R-4220F-S0024
Product Name Encoders - PEC11R-4220F-S0024
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7171KS-REEL - Lingto Electronic Limited
Specs
Package Type QFP; 44-QFP
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details