Bourns, Inc. Sensors, Transducers - Encoders PEC11L-4125F-S0020

Description
Win Source Part Number: 1376101-PEC11L-4125F -S0020 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PEC11 Package: Tray Product Status: Active Base Product Number: PEC11L Mounting Type: Panel, PCB Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 20 Detent: Yes Rotational Life (Cycles Min): 100K
Request a Quote Datasheet
Description
Win Source Part Number: 1376101-PEC11L-4125F -S0020 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PEC11 Package: Tray Product Status: Active Base Product Number: PEC11L Mounting Type: Panel, PCB Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 20 Detent: Yes Rotational Life (Cycles Min): 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1376101-PEC11L-4125F-S0020 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1376101-PEC11L-4125F-S0020
Sensors, Transducers - Encoders 1376101-PEC11L-4125F-S0020
Win Source Part Number: 1376101-PEC11L-4125F -S0020 Category: Sensors, Transducers - Encoders Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: PEC11 Package: Tray Product Status: Active Base Product Number: PEC11L Mounting Type: Panel, PCB Through Hole HTSUS: 8543.70.4500 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Quadrature (Incremental) Orientation: Vertical Actuator Type: 6mm Dia Flatted End Termination Style: PC Pin Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 20 Detent: Yes Rotational Life (Cycles Min): 100K

Win Source Part Number: 1376101-PEC11L-4125F-S0020
Category: Sensors, Transducers - Encoders
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: PEC11
Package: Tray
Product Status: Active
Base Product Number: PEC11L
Mounting Type: Panel, PCB Through Hole
HTSUS: 8543.70.4500
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Quadrature (Incremental)
Orientation: Vertical
Actuator Type: 6mm Dia Flatted End
Termination Style: PC Pin
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 20
Detent: Yes
Rotational Life (Cycles Min): 100K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1376101-PEC11L-4125F-S0020
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - ADV7197KSZ - Lingto Electronic Limited
Specs
Package Type QFP; 52-QFP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - SNJ54LS148FK - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details