Bourns, Inc. Sensors, Transducers - Encoders PEC11-4125F-S0018

Description
Win Source Part Number: 1351169-PEC11-4125F- S0018 Category: Sensors, Transducers - Encoders Series: PEC11 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 18 Detent: Yes Rotational Life (Cycles Min): 30K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351169-PEC11-4125F- S0018 Category: Sensors, Transducers - Encoders Series: PEC11 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 18 Detent: Yes Rotational Life (Cycles Min): 30K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1351169-PEC11-4125F-S0018 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1351169-PEC11-4125F-S0018
Sensors, Transducers - Encoders 1351169-PEC11-4125F-S0018
Win Source Part Number: 1351169-PEC11-4125F- S0018 Category: Sensors, Transducers - Encoders Series: PEC11 Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 75 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Mechanical Pulses per Revolution: 18 Detent: Yes Rotational Life (Cycles Min): 30K Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: PEC11 Product Status: Obsolete

Win Source Part Number: 1351169-PEC11-4125F-S0018
Category: Sensors, Transducers - Encoders
Series: PEC11
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 75
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: Yes
Encoder Type: Mechanical
Pulses per Revolution: 18
Detent: Yes
Rotational Life (Cycles Min): 30K
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: PEC11
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1351169-PEC11-4125F-S0018
Product Name Sensors, Transducers - Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details