Bourns, Inc. Rotary Potentiometers, Rheostats PDB241-GTR04-504C2

Description
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet
Description
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - PDB241-GTR04-504C2-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
PDB241-GTR04-504C2-ND
Rotary Potentiometers, Rheostats PDB241-GTR04-504C2-ND
500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-GTR04-504C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-GTR04-504C2
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-GTR04-504C2
POT 500K OHM 1/4W CARBON R-LOG

POT 500K OHM 1/4W CARBON R-LOG

Supplier's Site
Potentiometer, Audio, 500Kohm, 250Mw, 20%; Track Resistance Bourns - 76T0469 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Audio, 500Kohm, 250Mw, 20%; Track Resistance Bourns
76T0469
Potentiometer, Audio, 500Kohm, 250Mw, 20%; Track Resistance Bourns 76T0469
POTENTIOMETER, AUDIO, 500KOHM, 250mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER, AUDIO, 500KOHM, 250mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number PDB241-GTR04-504C2-ND PDB241-GTR04-504C2 76T0469
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Audio, 500Kohm, 250Mw, 20%; Track Resistance Bourns
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Log / Audio
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers