Bourns PDB241-GTR03-504A2 Potentiometer
24 mm Guitar Potentiometer 500K 20%
24 mm Guitar Potentiometer 500K 20%
POT 500K OHM 1/4W CARBON LOG Product overview: PDB241-GTR03-504A2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR03-504A
500k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
ROTARY POTENTIOMETER, 500KOHM, 250mW, ±20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 500K OHM 1/4W CARBON LOG
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7703080 | 7703080P | 84-PDB241-GTR03-504A2 | PDB241-GTR03-504A2-ND | 79R7045 | PDB241-GTR03-504A2 |
| Product Name | Potentiometers | Potentiometers | 4W Rheostat | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 500Kohm, 250Mw, ±20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio; Audio | Rotary | Log / Audio | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |