250k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
POTENTIOMETER, AUDIO, 250KOHM, 250mW, 20%; Track Resistance:250kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 250K OHM 1/4W CARBON R-LOG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | PDB241-GTR02-254C2-ND | 76T0464 | PDB241-GTR02-254C2 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer, Audio, 250Kohm, 250Mw, 20%; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio |