Bourns, Inc. 4W Rheostat PDB241-GTR02-253B0

Description
POT 25K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR02-253B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR02-253B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 25K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR02-253B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR02-253B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 25K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR02-253B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR02-253B 0 can be used for catalog matching and distributor lookup.

POT 25K OHM 1/4W CARBON LINEAR Product overview: PDB241-GTR02-253B0 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR02-253B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 118-PDB241-GTR02-253B0-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PDB241-GTR02-253B0-ND
Rotary Potentiometers, Rheostats 118-PDB241-GTR02-253B0-ND
25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PDB241-GTR02-253B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PDB241-GTR02-253B0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PDB241-GTR02-253B0
POT 25K OHM 1/4W CARBON LINEAR

POT 25K OHM 1/4W CARBON LINEAR

Supplier's Site
Rotary Potentiometer, 25Kohm, 24Mm, 20%; Track Resistance Bourns - 05R7976 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 25Kohm, 24Mm, 20%; Track Resistance Bourns
05R7976
Rotary Potentiometer, 25Kohm, 24Mm, 20%; Track Resistance Bourns 05R7976
ROTARY POTENTIOMETER, 25KOHM, 24MM, 20%; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

ROTARY POTENTIOMETER, 25KOHM, 24MM, 20%; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-PDB241-GTR02-253B0 118-PDB241-GTR02-253B0-ND PDB241-GTR02-253B0 05R7976
Product Name 4W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 25Kohm, 24Mm, 20%; Track Resistance Bourns
Resistance Range 25000 ohms 25000 ohms 25000 ohms
Standards and Certifications RoHS RoHS
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details