500k Ohm 1 Gang Reverse Logarithmic Panel Mount Potentiometer None 1 Kierros Carbon 0.25W, 1/4W Solder Lug
POT 500K OHM 1/4W CARBON R-LOG Product overview: PDB241-GTR01-504C2 from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-PDB241-GTR01-504C
POT 500K OHM 1/4W CARBON R-LOG
POTENTIOMETER, AUDIO, 500KOHM, 250mW, 20%; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:250mW; Resistance Tolerance:± 20%; Product Range:PDB241 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 118-PDB241-GTR01-504C2-ND | 84-PDB241-GTR01-504C2 | PDB241-GTR01-504C2 | 76T0463 |
| Product Name | Rotary Potentiometers, Rheostats | 4W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, Audio, 500Kohm, 250Mw, 20%; Track Resistance Bourns |
| Technology / Construction | Carbon Composition | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Log / Audio |